Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Wire Size | 5 – 15mm², 10382 – 26248CMA, 10 – 6AWG |
Wire Insulation Diameter (Max) | 8.001mm, .315in |
Overall Length | 1.1in, 27.94mm |
Tongue Thickness | 1.02mm, .04in |
Stud Diameter | .19in, 5mm, .1965in |
Barrel Inside Diameter | .265in, .125in, 3.17mm, 6.73mm |
Wire Insulation Diameter (Min) | .22in |
Wire Insulation Diameter | .22 – .315in, 5.59 – 8mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 1600 |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Shape Description | D Shaped |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING .197 (5.0 MM) 10-6 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 10 – 6 AWG Wire Size: 5 – 15 mm² Wire Size: 10382 – 26248 CMA Stud Size: #10 Closed Ring Tongue Terminal 10 – 6 AWG 5 – 15 mm² 10382 – 26248 CMA | Ring Terminal | Part Number: 61352-1 | Internal Number: 61352-1 | TE Connectivity | TE Store |
Ring Terminal 10-6AWG Amplivar | RS |
Ring 10-6 Rohs Compliant: Yes |Amp Te Connectivity 61352-1 | Newark Electronics |
Ring Tongue Terminal 6-10AWG 28.07mm 13.97mm Tin Strip | Avnet America |
RING .197 (5.0 MM) 10-6 AWG TPBR | Farnell |
RING 10-6.197 .040TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61352-1?
Additional datasheets, footprints and schematics for 61352-1 are listed on our Part Details page. You can also find images and similar parts to 61352-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61352-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61352-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61352-1 fall under?
The 61352-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61352-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61352-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61352-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61352-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for 61352-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61352-1 often in real-time on the comparison pages.
What if I can't find stock of 61352-1?
You can fill out our help required form which you can use to request a quote for 61352-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.