Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 12.7mm, .5in, .49911in |
Wire Size | 2582 – 4106CMA, 16 – 14AWG, 1.31 – 2.08mm² |
Wire Insulation Diameter (Max) | 4.572mm, .18in |
Wire Insulation Diameter | .12 – .18in, 3.05 – 4.57mm |
Tongue Thickness | 1.02mm, .04in |
Barrel Inside Diameter | 4.06mm, .075in, 1.9mm, .16in |
Overall Length | 1.93in, 49.02mm |
Wire Insulation Diameter (Min) | .12in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 2500 |
Stud Size | M12, 1/2 |
Barrel Type | Open Barrel |
Sealable | No |
Insulated | No |
Shape Description | Circular/Oval |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring 16-14 1/2 .040Tpbr |Te Connectivity 61337-1 | Newark Electronics |
Ring Tongue Terminal 14-16AWG Tin Strip | Avnet America |
RING 16-14 1-2 .040TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61337-1?
Additional datasheets, footprints and schematics for 61337-1 are listed on our Part Details page. You can also find images and similar parts to 61337-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61337-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61337-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61337-1 fall under?
The 61337-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61337-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61337-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61337-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61337-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 61337-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61337-1 often in real-time on the comparison pages.
What if I can't find stock of 61337-1?
You can fill out our help required form which you can use to request a quote for 61337-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.