Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$168.06
|
2
in stock
|
Buy Now | |
Farnell
from US$0.10
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Distrelec
from US$160.01
|
-
|
Buy Now | |
TE Store
from US$0.08
|
-
|
Buy Now |
Splice Material | Steel |
---|---|
Weight per Piece | 1.136g, .04oz |
Plating Material | Tin |
Number of Serrations | 3 |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | 4.7mm, .185in |
Overall Length | 13.46mm, .53in |
Wire Size | 10000 – 18000CMA |
Material Thickness | .78mm, .031in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Wire/Cable Type | Solid, Stranded |
Serrated | Yes |
Product Type | Splice |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
TERMINAL, OPEN BARREL SPLICE, 18000CMA | Farnell |
Terminal, Open Barrel Splice, 18000Cma | Newark Electronics |
Splice Terminal 13.85mm 7.24mm Tin Strip | Avnet America |
SPLICE IS 10000-16000 .031 TPST | TE Connectivity 61300-1 | RS Americas |
SPLICE IS 10000-16000 .031 TPST Splice Type: Pigtail Splice Thru Splice Sealable: No Splice Features: Serrated Compatible Insulation Diameter Range: .185 in Compatible Insulation Diameter Range: 4.7 mm Pigtail Splice Serrated | Electrical Wire Splice | Part Number: 61300-1 | Internal Number: 61300-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | COMBI-CUBE Series |
RoHS: | Unknown |
Current Rating | 16A |
---|---|
Voltage Rating VAC | 240V |
Connector Mounting | Cable Mount |
Electrical Connector Gender | Outlet |
Pin Configuration | 2P+E |
Connector Colour | Blue |
IP Rating | IP44 |
Product Range | COMBI-CUBE Series |
SVHC | No SVHC (07-Jul-2017) |
No. of Outlets | 4Outlets |
Where can I find additional details, specifications and documents for a 61300-1?
Additional datasheets, footprints and schematics for 61300-1 are listed on our Part Details page. You can also find images and similar parts to 61300-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61300-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61300-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61300-1 fall under?
The 61300-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 61300-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61300-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61300-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61300-1 have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 61300-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61300-1 often in real-time on the comparison pages.
What if I can't find stock of 61300-1?
You can fill out our help required form which you can use to request a quote for 61300-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.