Status: | Unknown |
---|---|
Series: | 600F Series |
RoHS: | Unknown |
Prices starting from US$13.38
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 60mm |
External Depth | 15mm |
Noise Rating | 16dBA |
Flow Rate - Imperial | 11.2cu.ft/min |
Flow Rate - Metric | 19m³/h |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 600F Series |
Power Rating | 400mW |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
External Height | 60mm |
External Width | 60mm |
Frame Dimensions | 60mm x 60mm x 15mm |
Power Consumption | 0.4W |
Miniature & slimline fan,11.2 cfm 12Vdc | RS |
FAN, 60X60X15MM, 12V DC | Farnell |
ebmpapst Axial Fan DC Sleeve 60x60x15mm 12V 2650min -1 18m³/h 2-Pin Stranded Wire | Distrelec |
Axial Fan, 119Mm, 12Vdc | Newark Electronics |
DC Fan Sintec-Sleeve Bearing 12V 0.4W 2650RPM 11.2CFM 16dB Flange Mount | Avnet America |
DC Fan, 12V, 60x60x15, 11.2CFM, 0.4W, 16dBA, 2650RPM, Wire Leads | ebm-papst 612FL | RS Americas |
DC Fans DC Tubeaxial Fan, 60x60x15mm, 12VDC, 11.2CFM, 0.4W, 16dBA, 2650RPM | Sager |
Where can I find additional details, specifications and documents for a 612FL?
Additional datasheets, footprints and schematics for 612FL are listed on our Part Details page. You can also find images and similar parts to 612FL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 612FL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 612FL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 612FL fall under?
The 612FL is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 612FL when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 612FL you can contact the distributor directly for product support, shipping queries etc.
Is the 612FL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 612FL have stock available?
Authorised distributors including RS, Farnell, element14, Distrelec and Newark Electronics have stock available or on a lead time for 612FL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 612FL often in real-time on the comparison pages.
What if I can't find stock of 612FL?
You can fill out our help required form which you can use to request a quote for 612FL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.