Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
28,000
in stock
|
Buy Now | |
TE Store
from US$0.16
|
9,959
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Plating Material | Tin |
Weight per Piece | .629g |
Number of Serrations | 3 |
Terminal & Splice Type | Splice |
Material Thickness | .78mm, .031in |
Overall Length | 6.8mm, .267in |
Wire Size | 7000 – 12000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Barrel Type | Open Barrel |
Serrated | Yes |
Wire/Cable Type | Stranded, Solid |
Product Type | Splice |
Barrel Style | Standard |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPLICE 7000-12500 .032 TPBR Splice Type: Pigtail Splice Thru Splice Sealable: No Splice Features: Serrated Wire Size: 7000 – 12000 CMA Contact Base Material: Brass Pigtail Splice Serrated | Electrical Wire Splice | Part Number: 61299-2 | Internal Number: 61299-2 | 7000 – 12000 CMA | Brass | TE Connectivity | TE Store |
Terminal, Open Barrel Splice, 12000Cma | Newark Electronics |
Splice Terminal 6.78mm 6.99mm Tin Strip | Avnet America |
SPLICE 7000-12500 .032 TPBR | TE Connectivity 61299-2 | RS Americas |
SPLC 7000-12500 032 TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61299-2?
Additional datasheets, footprints and schematics for 61299-2 are listed on our Part Details page. You can also find images and similar parts to 61299-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61299-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61299-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61299-2 fall under?
The 61299-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 61299-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61299-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61299-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61299-2 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 61299-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61299-2 often in real-time on the comparison pages.
What if I can't find stock of 61299-2?
You can fill out our help required form which you can use to request a quote for 61299-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.