Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Mating Pin Diameter | 2.36mm, .093in |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 2.79mm, .11in |
PCB Hole Diameter | 3.3mm, .062in |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Accepts Wire Insulation Diameter Range | .06 – .11in, 1.52 – 2.79mm |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Wire Insulation Support | With |
Packaging Quantity | 7000 |
Packaging Method | Reel |
Mounting Style | Stud Mount |
Terminates To | Wire & Cable |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Recpt .093 Dia 22-18 Ptpphbrz Rohs Compliant: Yes |Amp Te Connectivity 61291-5 | Newark Electronics |
RECPT .093 DIA 22-18 PTPPHBRZ | TE Connectivity 61291-5 | RS Americas |
Receptacle Terminal 18-22AWG RCP 13.97mm 3.94mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 61291-5?
Additional datasheets, footprints and schematics for 61291-5 are listed on our Part Details page. You can also find images and similar parts to 61291-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61291-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61291-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61291-5 fall under?
The 61291-5 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61291-5 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61291-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 61291-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61291-5 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 61291-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61291-5 often in real-time on the comparison pages.
What if I can't find stock of 61291-5?
You can fill out our help required form which you can use to request a quote for 61291-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.