Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0413
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
26,200
in stock
|
Buy Now | |
Powell Electronics
from US$0.05
|
1,474,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
1,081,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
324,450
in stock
|
Buy Now | |
TE Store
from US$0.06
|
90,784
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
28,000
in stock
|
Buy Now | |
element14
from US$0.06
|
28,000
in stock
|
Buy Now | |
Farnell
from US$0.0469
|
28,000
in stock
|
Buy Now | |
RS Americas
from US$0.0480
|
14,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0413
|
-
|
Buy Now | |
Avnet America
from US$0.0441
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Mating Pin Diameter | 2.36mm, .093in |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 2.79mm, .11in |
PCB Hole Diameter | 3.3mm, .13in |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Accepts Wire Insulation Diameter Range | .06 – .11in, 1.52 – 2.79mm |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Wire Insulation Support | With |
Packaging Quantity | 7000 |
Packaging Method | Reel |
Mounting Style | Stud Mount |
Terminates To | Wire & Cable |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
RECPT .093 DIA 22-18 PTPPHBRZ | Heilind Electronics |
RECPT .093 DIA 22-18 PTPPHBRZ PCB Terminal Type: Receptacle Mating Pin Diameter: 2.36 mm Mating Pin Diameter: .093 in Compatible Insulation Diameter (Max): 2.79 mm Compatible Insulation Diameter (Max): .11 in Receptacle 2.36 mm .093" 2.79 mm | PCB Terminal | Part Number: 61291-1 | Internal Number: 61291-1 | TE Connectivity | TE Store |
Terminal, Female Bullet, 2.36Mm, 18Awg | Newark Electronics |
TERMINAL, FEMALE BULLET, 2.36MM, 18AWG | element14 |
Receptacle,A body,0.30-0.90mm² | RS |
RECEPTACLE, PCB, .093 DIA, 22-18 AWG, A BODY TYPE, WITH INSULATION SUPPORT | TE Connectivity 61291-1 | RS Americas |
22 - 18 AWG Insulated 0.55 Inch Long PCB Disconnect Crimp Receptacle | Future Electronics |
Receptacle Terminal 18-22AWG RCP 13.97mm 3.94mm Tin Reverse Reel | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.9mm² |
Terminal Type | Female Bullet |
Insulator Colour | - |
Insulator Material | Uninsulated |
Terminal Material | Phosphor Bronze |
Bullet Diameter | 2.36mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 61291-1?
Additional datasheets, footprints and schematics for 61291-1 are listed on our Part Details page. You can also find images and similar parts to 61291-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61291-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61291-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61291-1 fall under?
The 61291-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61291-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61291-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61291-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61291-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Heilind Electronics Asia, TE Store and Newark Electronics have stock available or on a lead time for 61291-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61291-1 often in real-time on the comparison pages.
What if I can't find stock of 61291-1?
You can fill out our help required form which you can use to request a quote for 61291-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.