Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.38
|
2,249
in stock
|
Buy Now | |
TE Store
from US$0.56
|
54,198
in stock
|
Buy Now | |
Heilind Electronics
from US$0.47
|
33,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.47
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Distrelec
from US$0.47
|
-
|
Buy Now | |
Farnell
from US$0.60
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Nickel |
Barrel Inside Diameter | .181in, .151in, 3.83mm, 4.59mm |
Wire Size | 6529 – 16507CMA, 3.31 – 8.37mm², 12 – 8AWG |
Stud Diameter | .39in, 9.91mm, .389463in |
Tongue Thickness | 1.02mm, .04in |
Wire Insulation Diameter | .15 – .22in, 3.81 – 5.59mm |
Wire Insulation Diameter (Max) | 5.588mm, .22in |
Overall Length | 31.5mm, 1.24in |
Wire Insulation Diameter (Min) | .15in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Stud Size | 3/8 |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING 12-8 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 8 AWG Wire Size: 3.31 – 8.37 mm² Wire Size: 6529 – 16507 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 12 – 8 AWG 3.31 – 8.37 mm² 6529 – 16507 CMA | Ring Terminal | Part Number: 61289-1 | Internal Number: 61289-1 | TE Connectivity | TE Store |
RING 12-8 3/8 .040TPBR | Heilind Electronics |
Ring Tongue Terminal, 3/8", 8Awg | Newark Electronics |
Ring Tongue Series 12-8 AWG Straight Open Barrel Non Insulation Support Terminal | Future Electronics |
Ring Tongue Terminal 8-12AWG 31.62mm 17.45mm Tin Strip | Avnet America |
TE Connectivity - AMP Ring Terminal 8.37mm2 | Distrelec |
RING 12-83-8 .040TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 61289-1?
Additional datasheets, footprints and schematics for 61289-1 are listed on our Part Details page. You can also find images and similar parts to 61289-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61289-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61289-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61289-1 fall under?
The 61289-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61289-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61289-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61289-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61289-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 61289-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61289-1 often in real-time on the comparison pages.
What if I can't find stock of 61289-1?
You can fill out our help required form which you can use to request a quote for 61289-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.