Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0061283-1 |
Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.12 |
19,950
|
Buy Now | |
Heilind Electronics | US$0.14 |
300,000
|
Buy Now | |
Heilind Electronics Asia | US$0.14 |
70,000
|
Buy Now | |
Newark Electronics | US$0.15 |
19,950
|
Buy Now | |
element14 | US$0.16 |
19,950
|
Buy Now | |
TE Store | US$0.16 |
13,531
|
Buy Now | |
Rapid Electronics | US$0.16 |
10,000
|
Buy Now | |
Chip One Stop | US$0.18 |
10,000
|
Buy Now | |
Distrelec | US$0.12 |
10,000
|
Buy Now | |
Transfer Multisort Elektronik | US$4.52 |
6
|
Buy Now | |
Future Electronics | US$0.11 |
-
|
Buy Now | |
Avnet America | US$0.17 |
-
|
Buy Now | |
RS Americas | US$0.15 |
-
|
Buy Now | |
Boersig | US$0.12 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter | .1 – .14in, 2.54 – 3.56mm |
Wire Insulation Diameter (Min) | .1in |
Wire Size | .3 – 1.42mm², 22 – 16AWG, 642 – 2582CMA |
Barrel Inside Diameter | .12in, .044in, 1.11mm, 3.05mm |
Overall Length | .81in, 20.57mm |
Stud Diameter | .260559in, .261in, 6.63mm |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Wire/Cable Type | Regular Wire |
Shape Description | Anti-Rotational/Grounding |
Insulated | No |
Barrel Type | Open Barrel |
Sealable | No |
Stud Size | 1/4 |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING 22-16 .300 .025TPBR | Heilind Electronics |
Ring 22-16 Awg .0251 X .510 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 61283-1 | Newark Electronics |
RING 22-16 AWG .0251 X .510 TPBR | Farnell |
RING 22-16 AWG .0251 X .510 TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 642 – 2582 CMA Stud Size: 1/4 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 642 – 2582 CMA | Ring Terminal | Part Number: 61283-1 | Internal Number: 61283-1 | Alias Number: 0-0061283-1 | TE Connectivity | TE Store |
Terminals N/I-RING 22-16 TYPE G #.261 | Rapid Electronics |
TE Connectivity RING 22-16 AWG .0251 X .510 TPBR Termina | Distrelec |
22 - 16 AWG Straight Open Barrel Ring and Spade Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG 20.44mm 11.55mm Tin Strip | Avnet America |
RING 22-16 AWG .0251 X .510 TPBR | TE Connectivity 61283-1 | RS Americas |
RING 22-16 .300 .025TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61283-1?
Additional datasheets, footprints and schematics for 61283-1 are listed on our Part Details page. You can also find images and similar parts to 61283-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61283-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61283-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61283-1 fall under?
The 61283-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61283-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61283-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61283-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61283-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 61283-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61283-1 often in real-time on the comparison pages.
What if I can't find stock of 61283-1?
You can fill out our help required form which you can use to request a quote for 61283-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.