Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.13
|
84,000
in stock
|
Buy Now | |
TE Store
from US$0.15
|
12,805
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
1,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Orientation | Straight |
Terminal Type | Button |
Wire Size | 20 – 16AWG, .5 – 1.3mm² |
Overall Length | .235in, 5.97mm |
Wire Insulation Support | Without |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
BUTTON CONTACT 20-16 AWG BR Special Purpose Terminal Type: Button Wire Size: 20 – 16 AWG Wire Size: .5 – 1.4 mm² Terminal Material Thickness: .016 in Terminal Material Thickness: .41 mm Button 20 – 16 AWG .5 – 1.4 mm² .016" | Special Purpose Terminal | Part Number: 61280-2 | Internal Number: 61280-2 | TE Connectivity | TE Store |
BUTTON CONTACT 20-16 BR | Heilind Electronics |
BUTTON CONTACT 20-16 BR | Power and Signal Group |
Button Contact 20-16 Rohs Compliant: Yes |Amp Te Connectivity 61280-2 | Newark Electronics |
20-16 AWG Open Barrel Miscellaneous Terminal Button Style | Future Electronics |
Button Terminal 16-20AWG 5.97mm 4.95mm Strip | Avnet America |
61280 Series Uninsulated Crimp Bullet Conn, 20 to 16 AWG, 4.95mm Bullet diameter | TE Connectivity 61280-2 | RS Americas |
BUTTON CONTACT 20-16 AWG BR | Farnell |
Where can I find additional details, specifications and documents for a 61280-2?
Additional datasheets, footprints and schematics for 61280-2 are listed on our Part Details page. You can also find images and similar parts to 61280-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61280-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61280-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61280-2 fall under?
The 61280-2 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61280-2 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61280-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61280-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61280-2 have stock available?
Authorised distributors including Powell Electronics, TE Store, Heilind Electronics, Heilind Electronics Asia and Power and Signal Group have stock available or on a lead time for 61280-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61280-2 often in real-time on the comparison pages.
What if I can't find stock of 61280-2?
You can fill out our help required form which you can use to request a quote for 61280-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.