Plating Material | Unplated |
---|---|
Terminal Orientation | Straight |
Terminal Type | Button |
Wire Size | 20 – 16AWG, .5 – 1.3mm² |
Overall Length | .235in, 5.97mm |
Wire Insulation Support | Without |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
BUTTON CONTACT 20-16 AWG BR Special Purpose Terminal Type: Button Wire Size: 20 – 16 AWG Wire Size: .5 – 1.4 mm² Terminal Material Thickness: .016 in Terminal Material Thickness: .41 mm Button 20 – 16 AWG .5 – 1.4 mm² .016" | Special Purpose Terminal | Part Number: 61280-1 | Internal Number: 61280-1 | TE Connectivity | TE Store |
Button Contact 20-16 Br Rohs Compliant: Yes |Amp Te Connectivity 61280-1 | Newark Electronics |
Button Terminal 16-20AWG 5.97mm 4.95mm Strip | Avnet America |
BUTTON CONTACT 20-16 AWG BR | Farnell |
BUTTON CONTACT 20-16BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61280-1?
Additional datasheets, footprints and schematics for 61280-1 are listed on our Part Details page. You can also find images and similar parts to 61280-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61280-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61280-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61280-1 fall under?
The 61280-1 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61280-1 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61280-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61280-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61280-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 61280-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61280-1 often in real-time on the comparison pages.
What if I can't find stock of 61280-1?
You can fill out our help required form which you can use to request a quote for 61280-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.