6127101358 Batteries & Power Supplies by Varta Microbattery

BATTERY LITHIUM CR1/2AA 950MAH 3V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.31


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$3.31
-
Buy Now
Logo for Farnell Farnell US$6.33
-
Buy Now
Logo for Sager Sager -
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 3V
Battery Size Code 1/2AA
Battery Technology Lithium Manganese Dioxide
Battery Capacity 950mAh
Battery Terminals PCB Pins
External Diameter 14.75mm
External Height 25.1mm
External Width -
External Depth -
Weight 11.5g
Battery IEC Code CR14250
Battery NEDA Code -
Product Range -
SVHC 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jun-2015)

Alternative Descriptions

3 V Lithium Battery CR 1/2 AA SLF Battery w/ Shrink Sleeve and Solder Tag | Future Electronics
BATTERY, LITHIUM, CR1/2AA, 950MAH, 3V | Farnell
Lithium Non-rechargeable Round / CR 1/2 AA S PCBD 7.5mm / 3 pin solder tag / 950 mah | Sager
Cylindrical 3V 0.95Ah 1/2AA Primary | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6127101358?

Additional datasheets, footprints and schematics for 6127101358 are listed on our Part Details page. You can also find images and similar parts to 6127101358 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6127101358 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6127101358 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6127101358 fall under?

The 6127101358 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.

Can I view similar or alternative parts?

You can view similar parts to 6127101358 when available in the Batteries range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6127101358 you can contact the distributor directly for product support, shipping queries etc.

Is the 6127101358 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6127101358 have stock available?

Authorised distributors including Future Electronics, Farnell, Sager and Avnet Abacus have stock available or on a lead time for 6127101358.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6127101358 often in real-time on the comparison pages.

What if I can't find stock of 6127101358?

You can fill out our help required form which you can use to request a quote for 6127101358 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay