Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.54
|
14,963
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
14,963
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
14,963
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
14,963
in stock
|
Buy Now | |
Farnell
from US$0.79
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Wire Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 32.48A |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Barrel Type | Open Barrel |
Mating Pin Diameter | 3.96mm, .156in |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
Accepts Wire Insulation Diameter Range | .185in, 4.7mm |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Caps |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Auto Mnl .156 Pin L/P |Amp Te Connectivity 61253-1 | Newark Electronics |
P&S Connectors AUTO MNL 156 PIN PIN 12-10 AWG TIN | Rapid Electronics |
TE Connectivity AUTO MNL .156 PIN L/P Connector Accessor | Distrelec |
CONTACT, PIN, CRIMP, 10-12AWG | Farnell |
12-10 AWG 4.69 mm Receptacle Loose Piece Insulation Support Connector | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
AUTO MNL .156 PIN L/P | TE Connectivity 61253-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 10AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Commercial MATE-N-LOK Series Receptacle Housing Connectors |
Wire Size AWG Min | 12AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 61253-1?
Additional datasheets, footprints and schematics for 61253-1 are listed on our Part Details page. You can also find images and similar parts to 61253-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61253-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61253-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61253-1 fall under?
The 61253-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61253-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61253-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61253-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61253-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 61253-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61253-1 often in real-time on the comparison pages.
What if I can't find stock of 61253-1?
You can fill out our help required form which you can use to request a quote for 61253-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.