61252-1

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 61252-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 61252-1
Series Information for 61252-1 - TE Connectivity
  • Status: Active
  • Product Code: 1340
  • Global Product Line: 237
  • GPL Description: Appliances

Description

AUTO MNL .156 SOK L/P

Specifications

Material:
Brass
Contact Shape & Form:
Round
Contact Diameter:
.156in, 3.96mm
Contact Base Material:
Brass
Contact Current Rating (Max):
30A
Contact Classification:
Power
Contact Mating Area Plating Material:
Pre-Tin
Contact Type:
Socket
Contact Termination Area Plating Material:
Tin
Accepts Wire Insulation Diameter Range:
.185in, .185in, 4.69mm, 4.7mm
Insulation Diameter:
.185in
Wire Size:
3 – 6mm², 12 – 10AWG
Operating Voltage:
600VAC
Agency/Standard:
UL, CSA
UL Flammability Rating:
UL 94V-2
UL File Number:
E28476
Connector Mounting Type:
Cable Mount (Free-Hanging)
Contact Retention:
With
Contact Retention Type:
Locking Lance
For Use With:
Plugs
Circuit Application:
Power
Packaging Method:
Bag
Packaging Quantity:
1000
Wire/Cable Type:
Discrete Wire
Connector System:
Wire-to-Wire
Connector & Contact Terminates To:
Wire & Cable
Barrel Type:
Open Barrel
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 794116-1, 794412-1, 58632-1, 691458-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
AUTO MNL .156 SOK L/P ROHS COMPLIANT: YES
Avnet America
Contact SKT Crimp ST Cable Mount Loose Piece
Avnet Europe
Contact SKT Crimp ST Cable Mount Loose Piece
Future Electronics
12-10 AWG 4.69 mm Receptacle Loose Piece Insulation Support Connector