Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.51
|
19,860
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
19,860
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
19,860
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Distrelec
from US$0.24
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Barrel Type | Open |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal Type | Tab |
Contact Base Material | Brass |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Accepts Wire Insulation Diameter Range | .065 – .08in, 1.65 – 2.03mm |
Wire Size | 20 – 18AWG, .51 – .82mm² |
Overall Length | .93in, 23.72mm |
UL Rating | Listed |
Wire Insulation Support | With |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Tab Insulation Piercing 20-18 Awg Tpcubr |Amp Te Connectivity 61248-1 | Newark Electronics |
Special Purpose Series 18-20 AWG Crimp Terminal | Future Electronics |
Crimp Terminal 18-20AWG Tin Strip | Avnet America |
TE Connectivity TAB INSULATION PIERCING 20-18 AWG TPCUBR | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 61248-1?
Additional datasheets, footprints and schematics for 61248-1 are listed on our Part Details page. You can also find images and similar parts to 61248-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61248-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61248-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61248-1 fall under?
The 61248-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61248-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61248-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61248-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61248-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 61248-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61248-1 often in real-time on the comparison pages.
What if I can't find stock of 61248-1?
You can fill out our help required form which you can use to request a quote for 61248-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.