6123738-7 PCB Connectors by TE Connectivity

PLUG ASSY 10POS. 2.5MM PITCH BATTERY CON

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.77

Distributor Stock
Logo for Distrelec
Distrelec
from US$6.67
No stock
Buy Now
Logo for TE Store
TE Store
from US$4.72
1,167
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.77
-
Buy Now
Logo for Farnell
Farnell
from US$11.69
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Number of Positions 10
Contact Mating Area Plating Material Thickness 78.74µm, 2µm
Contact Current Rating (Max) 6A
Operating Voltage 30VDC
Centerline (Pitch) .098in, 2.5mm
PCB Mount Retention Without
Connector Mounting Type Board Mount
Circuit Application Power & Signal
Packaging Quantity 50
Packaging Method Tray
実装方法 Tray
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Connector & Housing Type Plug
Connector System Board-to-Board
Operating Temperature Range -4 – 176°F, -20 – 80°C

Compatible Parts


Alternative Descriptions

PLUG ASSY 10POS. 2.5MM PITCH BATTERY CON Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): .098 in Centerline (Pitch): 2.5 mm Connector & Housing Type: Plug Board-to-Board 10 .098" 2.5 mm | Dc Jack Connector | Part Number: 6123738-7 | Internal Number: 6123738-7 | .098" | TE Connectivity | TE Store
Power To The Board Plg Asy 10Pos. 2.5Mm Pitch |Amp Te Connectivity 6123738-7 | Newark Electronics
Conn Battery PL 10 POS 2.5mm Solder RA SMD 1 Port | Avnet America
TE Connectivity - AMP DC Jack PLUG ASSY 10P 2.5MM BATTERY CON | Distrelec


6123738-7 . Unknown Parts by Unknown

CONNECTOR HEADER 10POS 1ROW 2.5MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6123738-7?

Additional datasheets, footprints and schematics for 6123738-7 are listed on our Part Details page. You can also find images and similar parts to 6123738-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6123738-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6123738-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6123738-7 fall under?

The 6123738-7 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6123738-7 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6123738-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 6123738-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6123738-7 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, Distrelec and Farnell have stock available or on a lead time for 6123738-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6123738-7 often in real-time on the comparison pages.

What if I can't find stock of 6123738-7?

You can fill out our help required form which you can use to request a quote for 6123738-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay