Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
6,000
in stock
|
Buy Now | |
TE Store
from US$0.29
|
4,483
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
3,150
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Shape & Form | Round |
Contact Orientation | Straight |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 32.48A |
Contact Mating Area Plating Material | Tin |
Barrel Type | Open Barrel |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
Mating Pin Diameter | .156in, 3.96mm |
Accepts Wire Insulation Diameter Range | .185in, 4.7mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | Caps |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact, Pin, Crimp, 10Awg | Newark Electronics |
.156 MNL PIN 12-10 PTPBR Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin 600 VAC | Connector Contact | Part Number: 61234-1 | Internal Number: 61234-1 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
.156 MNL PIN 12-10 PTPBR | TE Connectivity 61234-1 | RS Americas |
Where can I find additional details, specifications and documents for a 61234-1?
Additional datasheets, footprints and schematics for 61234-1 are listed on our Part Details page. You can also find images and similar parts to 61234-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61234-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61234-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61234-1 fall under?
The 61234-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61234-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61234-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61234-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61234-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, TE Store, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 61234-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61234-1 often in real-time on the comparison pages.
What if I can't find stock of 61234-1?
You can fill out our help required form which you can use to request a quote for 61234-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.