61233-1 Power Connectors by TE Connectivity

.156 MNL SOK 12-10 PTPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.32
16,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.27
16,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.29
16,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.33
14,536
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.30
9,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
4,192
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.30
2,100
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.32
-
Buy Now
Logo for Boersig
Boersig
from US$0.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Type Socket
Contact Retention Within Housing With
Contact Shape & Form Round
Contact Base Material Brass
Contact Orientation Straight
Wire Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 32.48A
Contact Mating Area Plating Material Tin
Contact Termination Area Plating Material Tin
Barrel Type Open Barrel
Wire Size 3.31 – 5.26mm², 12 – 10AWG
Accepts Wire Insulation Diameter Range .185in, 4.7mm
Mating Pin Diameter .156in, 3.96mm
Operating Voltage 600VAC
UL File Number E28476
Agency/Standard UL, CSA
Glow Wire Rating Standard Part - Not Glow Wire
UL Flammability Rating UL 94V-2
Wire Insulation Support Without
Contact Retention Type Within Housing Locking Lance
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
For Multiple Crimp No
Wire/Cable Type Discrete Wire
For Use With Used in Plugs
Packaging Method Reel
Packaging Quantity 2000
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Product Type Contact
Termination Type Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

Pin&Socket Connectors Reel of 2000 | Rapid Electronics
TE Connectivity .156 MNL SOK 12-10 PTPBR Pin & Socket Co | Distrelec
.156 MNL SOK 12-10 PTPBR Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin 600 VAC | Connector Contact | Part Number: 61233-1 | Internal Number: 61233-1 | TE Connectivity | TE Store
Contact, Socket, Crimp, 10Awg | Newark Electronics
Contact SKT Crimp ST Cable Mount Strip | Avnet America
.156 MNL SOK 12-10 PTPBR | TE Connectivity 61233-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 61233-1?

Additional datasheets, footprints and schematics for 61233-1 are listed on our Part Details page. You can also find images and similar parts to 61233-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 61233-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61233-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 61233-1 fall under?

The 61233-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 61233-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 61233-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 61233-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 61233-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Heilind Electronics have stock available or on a lead time for 61233-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 61233-1 often in real-time on the comparison pages.

What if I can't find stock of 61233-1?

You can fill out our help required form which you can use to request a quote for 61233-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay