Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
1,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
46,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
42,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
42,000
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
4,650
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
1,358
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
317
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Overall Length | .815in, 20.7mm |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Accepts Wire Insulation Diameter Range | 3.81 – 5.08mm, .15 – .2in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 14 – 10AWG, 2.08 – 5.26mm² |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insertion Force | Normal |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals FASTON 14-10AWG .250 | Rapid Electronics |
250 Fast Rec .018Tpbr |Amp Te Connectivity 61227-1 | Newark Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal 5.26mm2 | Distrelec |
Receptacle terminal,FASTON 250, 14-10AWG | RS |
250 FAST REC .018TPBR | Heilind Electronics |
Quick Disconnect Terminal 10-14AWG RCP 20.7mm 7.49mm Tin Loose Piece | Avnet America |
FASTON PREMIER REC LP, 250 FAST REC .018TPBR | TE Connectivity 61227-1 | RS Americas |
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP | element14 |
250 FAST REC .018TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | - |
Conductor Area CSA | 5mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 61227-1?
Additional datasheets, footprints and schematics for 61227-1 are listed on our Part Details page. You can also find images and similar parts to 61227-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61227-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61227-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61227-1 fall under?
The 61227-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61227-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61227-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61227-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61227-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 61227-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61227-1 often in real-time on the comparison pages.
What if I can't find stock of 61227-1?
You can fill out our help required form which you can use to request a quote for 61227-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.