Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Overall Length | .755in, 19.17mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | 1.02 – 1.52mm, .04 – .06in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .12 – .41mm² |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | UL listed and CSA Certified for 22 AWG. |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 Fast Rec 26-22 .016Tpbr Rohs Compliant: Yes |Amp Te Connectivity 61202-2 | Newark Electronics |
Quick Disconnect Terminal 22-26AWG F Tin Strip | Avnet America |
Special Order: 250 FASTON REC 26-22 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 26 – 22 AWG Wire Size: .12 – .32 mm² Wire Size: 254 – 642 CMA Mating Tab Width: 6.35 mm Receptacle 26 – 22 AWG .12 – .32 mm² 254 – 642 CMA | Quick Disconnect | Part Number: 61202-2 | Internal Number: 61202-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 61202-2?
Additional datasheets, footprints and schematics for 61202-2 are listed on our Part Details page. You can also find images and similar parts to 61202-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61202-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61202-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61202-2 fall under?
The 61202-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61202-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61202-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61202-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61202-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and TE Store have stock available or on a lead time for 61202-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61202-2 often in real-time on the comparison pages.
What if I can't find stock of 61202-2?
You can fill out our help required form which you can use to request a quote for 61202-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.