Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cleaner Type | Mould Release Agent |
---|---|
Cleaner Applications | Plastics |
Dispensing Method | Aerosol |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | 400ml |
Colour | Colourless |
Operating Temperature Max | 180°C |
Where can I find additional details, specifications and documents for a 6120004500?
Additional datasheets, footprints and schematics for 6120004500 are listed on our Part Details page. You can also find images and similar parts to 6120004500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6120004500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6120004500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6120004500 fall under?
The 6120004500 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to 6120004500 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6120004500 you can contact the distributor directly for product support, shipping queries etc.
Is the 6120004500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6120004500 have stock available?
There is no stock from authorised distributors for 6120004500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6120004500 often in real-time on the comparison pages.
What if I can't find stock of 6120004500?
You can fill out our help required form which you can use to request a quote for 6120004500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.