Status: | Unknown |
---|---|
Series: | Specialty Screwdrivers |
RoHS: | Unknown |
Tip Size | 3.2mm |
---|---|
Blade Length | 101.6mm |
Overall Length | 196mm |
Product Range | Specialty Screwdrivers |
SVHC | No SVHC (15-Jan-2018) |
Terminal Block Screwdriver,7.75" (197mm) Length,1/8 in (3mm) Tip, Cushioned Grip | Klein Tools 612-4 | RS Americas |
Screwdriver, Slotted, Size 3.2Mm, 196Mm | Newark Electronics |
SCREWDRIVER, SLOTTED, SIZE 3.2MM, 196MM | Farnell |
Where can I find additional details, specifications and documents for a 612-4?
Additional datasheets, footprints and schematics for 612-4 are listed on our Part Details page. You can also find images and similar parts to 612-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 612-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 612-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 612-4 fall under?
The 612-4 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 612-4 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 612-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 612-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 612-4 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 612-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 612-4 often in real-time on the comparison pages.
What if I can't find stock of 612-4?
You can fill out our help required form which you can use to request a quote for 612-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.