Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.16
|
1,713
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
12,952
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
3,022
in stock
|
Buy Now | |
Sager
from US$0.12
|
2,453
in stock
|
Buy Now | |
element14
from US$0.20
|
1,753
in stock
|
Buy Now | |
Rapid Electronics
from US$0.48
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
487
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Carlton-Bates
from US$0.22
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Board Type | Single Side Copper Clad |
---|---|
Board Material | Copper Clad FR4 |
External Height | 150mm |
External Width | 228mm |
Board Thickness | 1.6mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Jack Screw |
---|---|
For Use With | Series 500 Jack Covers |
Connector Body Material | Steel Body |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Imperial | 4-40 |
---|---|
Accessory Type | Bracket |
Body Material | Steel |
RoHS Compliant | Yes |
BRACKET | Heilind Electronics |
Mounting Hardware THRD BRKT STL Z PL | Sager |
Mounting Bracket | Newark Electronics |
Bracket, Mounting, Steel, Zinc, 0.062 in., 4-40, 0.343 in., 0.375 in., 0.25 in. | Keystone Electronics 612 | RS Americas |
0.062 (1.57) Thick Steel Zinc Plate 4 - 40 Threaded Mounting Bracket | Future Electronics |
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 612?
Additional datasheets, footprints and schematics for 612 are listed on our Part Details page. You can also find images and similar parts to 612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 612 fall under?
The 612 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.
Can I view similar or alternative parts?
You can view similar parts to 612 when available in the Prototyping Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 612 you can contact the distributor directly for product support, shipping queries etc.
Is the 612 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 612 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Sager, element14 and Newark Electronics have stock available or on a lead time for 612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 612 often in real-time on the comparison pages.
What if I can't find stock of 612?
You can fill out our help required form which you can use to request a quote for 612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.