6116689-1 Modular Jacks & Plugs by TE Connectivity

2X8 OFFSET STK MJ,8P,PNL GND

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$39.96

Distributor Stock
Logo for Newark
Newark
from US$41.25
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$39.96
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Grounding Tab Plating Material Tin over Copper
Shield Material Copper Alloy
Modular Jack Latch Orientation Standard - Latch Down
Shield Plating Material Tin over Copper
Connector Profile Offset - Overhangs PCB
Port Configuration Multiple Ports
Port Matrix Configuration 2 x 8
Number of Loaded Positions 8
Number of Positions 8
Status Indicator None
Keyed No
Number of PCB Ground Tabs 7
PCB Mount Orientation Right Angle
Connector Contact Density Standard
Multiple Port Configuration Stacked
Connector Product Type Connector Assembly
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Mating Area Plating Material Thickness 1.27µm, 50µin
Contact Base Material Phosphor Bronze
Connector Height .905in, 22.99mm
PCB Thickness (Recommended) 1.57mm, .062in
PCB Tail Length .171in, 4.35mm
コネクタの高さ 22.99mm
Mating Entry Location Side
Housing Material PBT Polyester
Centerline (Pitch) .04in, 1.02mm
Housing Color Black
Performance Category Cat 5
UL Flammability Rating UL 94V-0
Connector Mounting Type Panel
Panel Mount Feature Without
Shielded Yes
Circuit Application Signal
Packaging Quantity 10
Packaging Method Tray
実装方法 Tray
Grounding Options PCB and Panel Ground
Connectors & Connector Components Type Connector
Connector & Contact Terminates To Printed Circuit Board
Modular Jacks & Plugs Products RJ Type Jacks & Plugs
Modular Jack & Plug Interface Type RJ45
Ground Component Type Grounding Contact
Modular Connector Style Jack
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -30 – 70°C, -22 – 158°F

Compatible Parts


Alternative Descriptions

2X8 Offset Stk Mj,8P,pnl Gnd |Amp Te Connectivity 6116689-1 | Newark Electronics
Conn RJ-45 F 128 POS 2.03mm Press Fit RA Thru-Hole 128 Terminal 16 Port Cat 5 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6116689-1?

Additional datasheets, footprints and schematics for 6116689-1 are listed on our Part Details page. You can also find images and similar parts to 6116689-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6116689-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6116689-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6116689-1 fall under?

The 6116689-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6116689-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6116689-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 6116689-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6116689-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 6116689-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6116689-1 often in real-time on the comparison pages.

What if I can't find stock of 6116689-1?

You can fill out our help required form which you can use to request a quote for 6116689-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay