Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Plating Material | Tin |
---|---|
Shield Material | Copper Zinc Alloy |
Modular Jack Latch Orientation | Inverted - Latch Up |
LED Color (Bottom Right) | None |
LED Color (Top Right) | None |
LED Color (Bottom Left) | Yellow |
Connector Profile | Low |
Grounding Tab Plating Material | Tin over Copper |
LED Color (Top Left) | Green |
Number of Positions | 4, 8 |
Number of Loaded Positions | 8, 4 |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Keyed | No |
Port Configuration | Single Port |
Port Matrix Configuration | 2 x 1 |
Number of PCB Ground Tabs | 4 |
Connector Contact Density | Standard |
Multiple Port Configuration | Stacked |
端子の下地めっきの材料 | Nickel |
RJ22 Contact Mating Area Plating Material | Gold over Nickel |
RJ45 Contact Mating Area Plating Thickness | 50 over 50µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | 1.135in |
Centerline (Pitch) | 2.5mm, 1.02mm, .04in, .07in, .09in, 2mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0/5 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 36 |
実装方法 | Tray |
Connector System | Cable-to-Board |
Modular Jacks & Plugs Products | Combo Jacks |
Modular Connector Style | Jack |
Grounding Options | PCB Ground |
Sealable | No |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 over Dual USB |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
6116640-1 - Mj 2X1Rj45+2Usb Ledy&g 2.85St |Amp Te Connectivity 6116640-1 | Newark Electronics |
Modular Conn/Ethernet Conn MJ 2X1RJ45+2USB | Rapid Electronics |
Conn RJ-45 F 8 POS Solder RA Thru-Hole 8 Terminal 1 Port Cat 3 | Avnet America |
Where can I find additional details, specifications and documents for a 6116640-1?
Additional datasheets, footprints and schematics for 6116640-1 are listed on our Part Details page. You can also find images and similar parts to 6116640-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6116640-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6116640-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6116640-1 fall under?
The 6116640-1 is listed under Connectors > Modular Jacks & Plugs > Combo Jacks.
Can I view similar or alternative parts?
You can view similar parts to 6116640-1 when available in the Combo Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6116640-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6116640-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6116640-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 6116640-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6116640-1 often in real-time on the comparison pages.
What if I can't find stock of 6116640-1?
You can fill out our help required form which you can use to request a quote for 6116640-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.