6116615-5

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6116615-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6116615-5
Series Information for 6116615-5 - TE Connectivity
  • Status: Active
  • Product Code: 1977
  • Global Product Line: 301
  • GPL Description: Data and Devices

Description

IMJ,1X1,TOP PNL GRD,LED(G/G)SN

Specifications

Shield Material:
Copper Zinc Alloy
Modular Jack Latch Orientation:
Inverted - Latch Up
Shield Plating Material:
Nickel
LED Color (Top Left):
Green
Connector Profile:
Standard
LED Color (Top Right):
Green
Number of Loaded Positions:
8
Status Indicator:
LED
PCB Mount Orientation:
Right Angle
Port Configuration:
Single Port
Port Matrix Configuration:
1 x 1
Keyed:
No
Number of Panel Ground Tabs:
2
Panel Ground Location:
Top and Side
Connector Contact Density:
Standard
Number of PCB Ground Tabs:
2
Number of Positions:
8
Contact Base Material:
Phosphor Bronze
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
端子の下地めっきの材料:
Nickel
Connector Product Type:
Connector Assembly
Contact Current Rating (Max):
1.5A
PCB Tail Length:
.1in, 2.54mm
コネクタの高さ:
13.35mm
Connector Height:
.525in, 13.35mm
Mating Entry Location:
Side
Centerline (Pitch):
.04in, 1.02mm
Housing Material:
High Temperature Nylon
Housing Color:
Black
Performance Category:
Cat 5
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
Connector Mounting Type:
Panel
Circuit Application:
Signal
Shielded:
Yes
実装方法:
Tray, Box & Tray
Packaging Quantity:
441
Packaging Method:
Box & Tray, Tray
Connector & Contact Terminates To:
Printed Circuit Board
Modular Connector Style:
Jack
Modular Jack & Plug Interface Type:
RJ45
Connectors & Connector Components Type:
Connector
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Grounding Options:
PCB and Panel Ground
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
Conn RJ-45 F 8 POS 2.04mm Solder RA Thru-Hole 12 Terminal 1 Port Tray Cat 5
Allied Electronics, Inc
SOLIS SP SPD22-16COM22-18MIL1996
Avnet Europe
Conn RJ-45 F 8 POS 2.04mm Solder RA Thru-Hole 12 Terminal 1 Port Tray Cat 5