6116526-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6116526-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6116526-1
Details for TE Store
6116526-1
MJ ASSY,8POS,R/A,SHLD,CAT5e Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (1931 in Stock)
$3.0700 per unit
Series Information for 6116526-1 - TE Connectivity
  • Status: Active
  • Product Code: 2239
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

MJ ASSY,8POS,R/A,SHLD,CAT5e

Specifications

Connector Profile:
Standard
PCB Ground Tab Location:
-3.05mm, -.12in
Shield Plating Material:
Tin over Nickel
Shield Material:
Copper Alloy
Modular Jack Latch Orientation:
Standard - Latch Down
PCB Mount Orientation:
Right Angle
Port Configuration:
Single Port
Number of PCB Ground Tabs:
2
Number of Positions:
8
Keyed:
No
Connector Contact Density:
Standard
Status Indicator:
None
Port Matrix Configuration:
1 x 1
Number of Loaded Positions:
8
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
端子の下地めっきの材料:
Nickel
Contact Current Rating (Max):
1.5A, .2A
Connector Product Type:
Connector Assembly
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material:
Tin
Contact Underplating Material:
Nickel
PCB Thickness (Recommended):
1.57mm, .062in
Connector Height:
13.63mm, .537in
コネクタの高さ:
13.63mm
PCB Tail Length:
.14in, 3.56mm
Housing Color:
Black
Mating Entry Location:
Side
Centerline (Pitch):
1.02mm, .04in
Housing Material:
Nylon
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 5e
Connector Mounting Type:
Board Mount
Panel Mount Feature:
With
Shielded:
Yes
Circuit Application:
Signal
実装方法:
Box & Tray, Tray
Packaging Method:
Box & Tray, Tray
Packaging Quantity:
80
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connectors & Connector Components Type:
Connector
Grounding Options:
PCB Ground
Connector & Contact Terminates To:
Printed Circuit Board
Modular Jack & Plug Interface Type:
RJ45
Modular Connector Style:
Jack
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 188729-1, 1521003-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
MJ ASSY-8POS-R/A-SHLD-CAT5e
RS Components
Mod Jack RJ45 Cat 5e PCB Mount
Newark Electronics
MJ ASSY 8POS R/A SHLD CAT5
Avnet America
MJ ASSY,8POS,R/A,SHLD,CAT5
Avnet Europe
MJ ASSY,8POS,R/A,SHLD,CAT5
TE Store
MJ ASSY,8POS,R/A,SHLD,CAT5e Modular Jack & Plug Interface Type:RJ45;Port Configuration:Single Port;Port Matrix Configuration:1 x 1;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | TE Connectivity
Future Electronics
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack