6116522-2

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6116522-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6116522-2
Details for TE Store
6116522-2
INV MJ,1X2,PNL GRD,SHLD Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (111 in Stock)
$5.9400 per unit
Series Information for 6116522-2 - TE Connectivity
  • Status: Active
  • Product Code: 1977
  • Global Product Line: 301
  • GPL Description: Data and Devices

Description

INV MJ,1X2,PNL GRD,SHLD

Specifications

Connector Profile:
Standard
Shield Material:
Copper Zinc Alloy
Shield Plating Material:
Nickel
PCB Ground Tab Location:
-.135in, -3.43mm
Modular Jack Latch Orientation:
Inverted - Latch Up
PCB Mount Orientation:
Right Angle
Keyed:
No
Number of Loaded Positions:
8
Number of PCB Ground Tabs:
4
Number of Panel Ground Tabs:
8
Connector Contact Density:
Standard
Status Indicator:
None
Multiple Port Configuration:
Ganged
Number of Positions:
8
Port Matrix Configuration:
1 x 2
Port Configuration:
Multiple Ports
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material:
Gold
Connector Product Type:
Connector Assembly
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
端子の下地めっきの材料:
Nickel
Contact Base Material:
Phosphor Bronze
Contact Current Rating (Max):
1.5A
PCB Contact Termination Area Plating Material:
Tin
Connector Height:
.55in, 13.35mm
PCB Tail Length:
.1in, 2.54mm
コネクタの高さ:
13.35mm
Mating Entry Location:
Side
Centerline (Pitch):
.04in, 1.02mm
Housing Material:
High Temperature Thermoplastic
Housing Color:
Black
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 5
Panel Mount Feature:
With
Connector Mounting Type:
Panel
Shielded:
Yes
Circuit Application:
Signal
Comment:
Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6).
実装方法:
Tape & Reel
Packaging Method:
Tape & Reel
Packaging Quantity:
80
Connector & Contact Terminates To:
Printed Circuit Board
Connectors & Connector Components Type:
Connector
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Grounding Options:
PCB and Panel Ground
Modular Jack & Plug Interface Type:
RJ45
Modular Connector Style:
Jack
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
INV MJ-1X2-PNL GRD-SHLD
Newark Electronics
INV MJ,1X2,PNL GRD,SHLD
Avnet America
INV MJ,1X2,PNL GRD,SHLD
Allied Electronics, Inc
SOLIS SP SPD22-16COM22-18MIL1736
Avnet Europe
INV MJ,1X2,PNL GRD,SHLD
TE Store
INV MJ,1X2,PNL GRD,SHLD Modular Jack & Plug Interface Type:RJ45;Port Configuration:Multiple Ports;Port Matrix Configuration:1 x 2;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Multiple Ports 1 x 2 RJ Type Jacks & Plugs | Rj45 Connector | TE Connectivity