Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.80
|
No stock
|
Buy Now | |
TE Store
from US$6.56
|
2,242
in stock
|
Buy Now | |
Rapid Electronics
from US$5.90
|
1,660
in stock
|
Buy Now | |
Chip One Stop
from US$3.87
|
1,660
in stock
|
Buy Now | |
Distrelec
from US$5.74
|
1,660
in stock
|
Buy Now | |
Farnell
from US$6.10
|
1,340
in stock
|
Buy Now | |
Newark Electronics
from US$4.56
|
1,230
in stock
|
Buy Now | |
element14
from US$5.11
|
626
in stock
|
Buy Now | |
TTI Europe
from US$4.62
|
576
in stock
|
Buy Now | |
Future Electronics
from US$4.00
|
-
|
Buy Now | |
Avnet America
from US$4.21
|
-
|
Buy Now | |
RS Americas
from US$6.61
|
-
|
Buy Now | |
Boersig
from US$6.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Shield Material | Copper Zinc Alloy |
PCB Ground Tab Location | -3.43mm, -.135in |
Modular Jack Latch Orientation | Inverted - Latch Up |
Shield Plating Material | Nickel |
Port Configuration | Multiple Ports |
Number of PCB Ground Tabs | 4 |
Port Matrix Configuration | 1 x 2 |
Number of Panel Ground Tabs | 8 |
Keyed | No |
Status Indicator | None |
PCB Mount Orientation | Right Angle |
Connector Contact Density | Standard |
Multiple Port Configuration | Ganged |
Number of Positions | 8 |
Number of Loaded Positions | 8 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
Connector Height | .55in, 13.35mm |
コネクタの高さ | 13.35mm |
PCB Tail Length | .1in, 2.54mm |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | Yes |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 72 |
Modular Jack & Plug Interface Type | RJ45 |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB and Panel Ground |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
INV MJ,1X2,PNL GRD,SHLD Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 1 x 2 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 1 x 2 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6116522-1 | Internal Number: 6116522-1 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 1X2 PNL GRD SHLD | Rapid Electronics |
TE Connectivity INV MJ 1X2 PNL GRD SHLD Telecom and Datacom Connector 8 Contact(s) Female Right Angle Solder Terminal Locking Jack | Distrelec |
MODULAR CONN, R/A RJ45 JACK, 8P8C, CAT5 | Farnell |
Rj45 Conn, Jack, 8P8C, 2Port, Cat5 | Newark Electronics |
RJ45 CONNECTOR, JACK, 8P8C, 2PORT, CAT5 | element14 |
Mod Jack RJ45 Cat 5 Multi-port 1X2 | RS |
INV MJ | Future Electronics |
INV MJ,1X2,PNL GRD, SHLD, RJ45 Connectors | TE Connectivity 6116522-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6116522-1?
Additional datasheets, footprints and schematics for 6116522-1 are listed on our Part Details page. You can also find images and similar parts to 6116522-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6116522-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6116522-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6116522-1 fall under?
The 6116522-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6116522-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6116522-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6116522-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6116522-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6116522-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6116522-1 often in real-time on the comparison pages.
What if I can't find stock of 6116522-1?
You can fill out our help required form which you can use to request a quote for 6116522-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.