6116317-5

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6116317-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6116317-5
Series Information for 6116317-5 - TE Connectivity
  • Status: Active
  • Product Code: 2287
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

2X8 OFFSET STK MJ,SHLD,LED(G/Y

Specifications

LED Color (Bottom Left):
Green/Red
Shield Plating Material:
Tin over Copper
LED Color (Top Right):
Green/Red
Grounding Tab Plating Material:
Tin over Copper
Modular Jack Latch Orientation:
Standard - Latch Down
Shield Material:
.010 [.25] Copper Alloy
Connector Profile:
Offset - Overhangs PCB
LED Color (Bottom Right):
Green/Red
LED Color (Top Left):
Green/Yellow
Port Matrix Configuration:
2 x 8
Keyed:
No
Number of Positions:
8
Connector Contact Density:
Standard
Multiple Port Configuration:
Stacked
Port Configuration:
Multiple Ports
Status Indicator:
LED
Number of PCB Ground Tabs:
11
PCB Mount Orientation:
Right Angle
Number of Loaded Positions:
8
Contact Mating Area Plating Material Thickness:
1.27µm, 15µin
Connector Product Type:
Connector Assembly
端子の下地めっきの材料:
Nickel
Contact Underplating Material:
Nickel
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Gold
PCB Thickness (Recommended):
1.57mm, .062in
PCB Tail Length:
.171in, 4.35mm
コネクタの高さ:
22.99mm
Connector Height:
22.99mm, .905in
Housing Material:
PBT GF
Mating Entry Location:
Side
Housing Color:
Black
Centerline (Pitch):
1.02mm, .04in
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 5e
Connector Mounting Type:
Board Mount, Panel
Panel Mount Feature:
Without
Circuit Application:
Signal
Shielded:
Yes
Comment:
With 4 PCB ACTION PIN™ grounds.
Packaging Quantity:
10
Packaging Method:
Tray
実装方法:
Tray
Connectors & Connector Components Type:
Connector
Ground Component Type:
Grounding Contact
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Jack & Plug Interface Type:
RJ45
Grounding Options:
PCB and Panel Ground
Connector & Contact Terminates To:
Printed Circuit Board
Modular Connector Style:
Jack
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Operating Temperature Range:
-30 – 70°C, -22 – 158°F

Compatibility

  • Compatible Parts: 188729-1, 1521003-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
2X8 OFFSET STK MJ-SHLD-LED(G
Newark Electronics
2X8 OFFSET STK MJ,SHLD,LED(G/Y
Avnet America
2X8 OFFSET STK MJSHLDLED(G/Y
Allied Electronics, Inc
2X8 OFFSET STK MJ SHLD LED(G/Y)
Avnet Europe
2X8 OFFSET STK MJSHLDLED(G/Y
Avnet Asia
2X8 OFFSET STK MJSHLDLED(G/Y