6116314-4

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6116314-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6116314-4
Series Information for 6116314-4 - TE Connectivity
  • Status: Active
  • Product Code: 2287
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

STK MJ ASSY,2X6,8P,CAT5,W/LED

Specifications

Grounding Tab Plating Material:
Tin over Copper
LED Color (Top Left):
Green/Orange
Connector Profile:
Low
Shield Material:
.010 [.25] Copper Alloy
LED Color (Bottom Right):
Green/Orange
Shield Plating Material:
Tin over Copper
LED Color (Top Right):
Green/Orange
LED Color (Bottom Left):
Green/Orange
Modular Jack Latch Orientation:
Standard - Latch Down
Status Indicator:
LED
PCB Mount Orientation:
Right Angle
Number of Loaded Positions:
8
Keyed:
No
Port Matrix Configuration:
2 x 6
Connector Contact Density:
Standard
Multiple Port Configuration:
Stacked
Number of Positions:
8
Number of PCB Ground Tabs:
6
Port Configuration:
Multiple Ports
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
Contact Current Rating (Max):
1.5A, .2A
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Contact Underplating Material:
Nickel
Connector Product Type:
Connector Assembly
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material:
Gold
PCB Thickness (Recommended):
1.57mm, .062in
Connector Height:
1.2in, 31.5mm
コネクタの高さ:
31.5mm
PCB Tail Length:
.112in, 2.85mm
Mating Entry Location:
Side
Housing Material:
PBT GF
Centerline (Pitch):
.04in, 1.02mm
Housing Color:
Black
Performance Category:
Cat 5
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
Connector Mounting Type:
Panel, Board Mount
Shielded:
Yes
Circuit Application:
Signal
Packaging Quantity:
10
実装方法:
Tray
Packaging Method:
Tray
Grounding Options:
PCB and Panel Ground
Connector & Contact Terminates To:
Printed Circuit Board
Connectors & Connector Components Type:
Connector
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Connector Style:
Jack
Modular Jack & Plug Interface Type:
RJ45
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
STK MJ ASSY,2X6,8P,CAT5,W/LED
Avnet America
Conn RJ-45 F 96 POS 2.54mm Solder RA Thru-Hole 144 Terminal 12 Port Cat 5
Avnet Europe
Conn RJ-45 F 96 POS 2.54mm Solder RA Thru-Hole 144 Terminal 12 Port Cat 5