6116301-1 Modular Jacks & Plugs by TE Connectivity

INV MJ,1X8,PNL GRD,SHLD,LED (G/Y)

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.31

Distributor Stock
Logo for Distrelec
Distrelec
from US$17.23
21
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.31
21
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$15.69
21
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$16.40
21
in stock
Buy Now

Specifications

LED Color (Top Left) Yellow
Shield Material Copper Zinc Alloy
PCB Ground Tab Location -3.43mm, -.135in
LED Color (Top Right) Green
Shield Plating Material Tin over Copper
Connector Profile Standard
Modular Jack Latch Orientation Inverted - Latch Up
Number of Panel Ground Tabs 20
Status Indicator LED
Number of PCB Ground Tabs 10
PCB Mount Orientation Right Angle
Port Matrix Configuration 1 x 8
Number of Loaded Positions 8
Keyed No
Connector Contact Density Standard
Multiple Port Configuration Ganged
Number of Positions 8
Port Configuration Multiple Ports
Connector Product Type Connector Assembly
Contact Underplating Material Nickel
Contact Mating Area Plating Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Tin
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 1.5A
PCB Tail Length .1in, 2.54mm
コネクタの高さ 13.35mm
Connector Height .55in, 13.35mm
Housing Color Black
Housing Material High Temperature Nylon
Centerline (Pitch) 1.02mm, .04in
Mating Entry Location Side
UL Flammability Rating UL 94V-0
Performance Category Cat 5
Connector Mounting Type Panel
Panel Mount Feature Without
Circuit Application Signal
Shielded Yes
Comment Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6).
Packaging Quantity 64
Packaging Method Box & Tray, Package
実装方法 Box & Tray, Package
Connectors & Connector Components Type Connector
Modular Jack & Plug Interface Type RJ45
Modular Jacks & Plugs Products RJ Type Jacks & Plugs
Connector & Contact Terminates To Printed Circuit Board
Modular Connector Style Jack
Grounding Options PCB and Panel Ground
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 85°C, -40 – 185°F

Compatible Parts


Alternative Descriptions

Inv Mj.1X8.pnl Grd.shld.led (G/Y) |Amp Te Connectivity 6116301-1 | Newark Electronics
RJ45 Connectors INV MJ 1X8 PNL GRD SHLD LED (G/Y) | Rapid Electronics
TE Connectivity INV MJ 1X8 PNL GRD SHLD LED (G/Y) Modular Connectors / Ethernet Connectors INV MJ 1X8 PNL GRD SHLD LED (G/Y) | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6116301-1?

Additional datasheets, footprints and schematics for 6116301-1 are listed on our Part Details page. You can also find images and similar parts to 6116301-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6116301-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6116301-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6116301-1 fall under?

The 6116301-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6116301-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6116301-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 6116301-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6116301-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6116301-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6116301-1 often in real-time on the comparison pages.

What if I can't find stock of 6116301-1?

You can fill out our help required form which you can use to request a quote for 6116301-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay