6116202-6 Modular Jacks & Plugs by TE Connectivity

MJ,TE,8P,COMPL.PIN,CAT5,PC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.99

Distributor Stock
Logo for Farnell
Farnell
from US$3.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.96
780
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.45
780
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.41
780
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.34
780
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.38
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.99
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.69
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Modular Jack Latch Orientation Inverted - Latch Up
PCB Ground Tab Location .153in, 3.89mm
Shield Plating Material Tin
Shield Material Copper Zinc Alloy
Connector Profile Standard
Connector Contact Density Standard
Port Matrix Configuration 1 x 1
Status Indicator None
Number of Positions 8
Port Configuration Single Port
Keyed No
PCB Mount Orientation Vertical
Number of Loaded Positions 8
Number of PCB Ground Tabs 2
Contact Mating Area Plating Material Thickness 50µin, 1.27µm
端子の下地めっきの材料 Nickel
Connector Product Type Connector Assembly
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Current Rating (Max) 1.5A
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold
PCB Tail Length .157in, 3.99mm
Connector Height .655in, 16.63mm
PCB Thickness (Recommended) 1.57mm, .062in
コネクタの高さ 16.63mm
Housing Color Natural
Centerline (Pitch) .04in, 1.02mm
Mating Entry Location Top
Housing Material Thermoplastic
Performance Category Cat 5
UL Flammability Rating UL 94V-0
PCB Mount Retention Type Action/Compliant Tail
Connector Mounting Type Panel, Board Mount
Panel Mount Feature With
Shielded Yes
Circuit Application Signal
Comment Compliant pins on contact termination ends.
Packaging Method Tube, Box & Tube
実装方法 Tube, Box & Tube
Packaging Quantity 27
Modular Connector Style Jack
Modular Jacks & Plugs Products RJ Type Jacks & Plugs
Grounding Options PCB Ground
Connectors & Connector Components Type Connector
Connector & Contact Terminates To Printed Circuit Board
Modular Jack & Plug Interface Type RJ45
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -40 – 85°C, -40 – 185°F

Compatible Parts


Alternative Descriptions

Modular Conn/Ethernet Conn Mj, Te, 8P, Compl.pin, |Amp Te Connectivity 6116202-6 | Newark Electronics
Modular Conn/Ethernet Conn MJ TE 8P COMPL.PIN | Rapid Electronics
TE Connectivity - AMP ModConn MJ TE 8P COMPL.PIN CAT5 PC | Distrelec
MODULAR ETHERNET CONNECTORS | Farnell
MJ, TE,8P, COMPL.PIN, CAT5,PC, RJ45 Connectors | TE Connectivity 6116202-6 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6116202-6?

Additional datasheets, footprints and schematics for 6116202-6 are listed on our Part Details page. You can also find images and similar parts to 6116202-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6116202-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6116202-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6116202-6 fall under?

The 6116202-6 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6116202-6 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6116202-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 6116202-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6116202-6 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6116202-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6116202-6 often in real-time on the comparison pages.

What if I can't find stock of 6116202-6?

You can fill out our help required form which you can use to request a quote for 6116202-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay