Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Jack Latch Orientation | Inverted - Latch Up |
---|---|
PCB Ground Tab Location | .153in, 3.89mm |
Shield Plating Material | Tin |
Shield Material | Copper Zinc Alloy |
Connector Profile | Standard |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
Status Indicator | None |
Number of Positions | 8 |
Port Configuration | Single Port |
Keyed | No |
PCB Mount Orientation | Vertical |
Number of Loaded Positions | 8 |
Number of PCB Ground Tabs | 2 |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Tail Length | .157in, 3.99mm |
Connector Height | .655in, 16.63mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 16.63mm |
Housing Color | Natural |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Top |
Housing Material | Thermoplastic |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature | With |
Shielded | Yes |
Circuit Application | Signal |
Comment | Compliant pins on contact termination ends. |
Packaging Method | Tube, Box & Tube |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 27 |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB Ground |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Mj,te,8P,compl.pin,cat5,pc,nat |Amp Te Connectivity 6116202-3 | Newark Electronics |
Conn RJ-45 F 8 POS 2.54mm Solder ST Thru-Hole 8 Terminal 1 Port Tube Cat 5 | Avnet America |
MJ,TE,8P,COMPL.PIN,CAT5,PC,NAT | Farnell |
Where can I find additional details, specifications and documents for a 6116202-3?
Additional datasheets, footprints and schematics for 6116202-3 are listed on our Part Details page. You can also find images and similar parts to 6116202-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6116202-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6116202-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6116202-3 fall under?
The 6116202-3 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6116202-3 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6116202-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6116202-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6116202-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 6116202-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6116202-3 often in real-time on the comparison pages.
What if I can't find stock of 6116202-3?
You can fill out our help required form which you can use to request a quote for 6116202-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.