Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.18
|
754
in stock
|
Buy Now | |
TE Store
from US$4.40
|
7,896
in stock
|
Buy Now | |
Newark Electronics
from US$4.48
|
754
in stock
|
Buy Now | |
Rapid Electronics
from US$3.25
|
754
in stock
|
Buy Now | |
Chip One Stop
from US$3.52
|
754
in stock
|
Buy Now | |
Farnell
from US$4.50
|
609
in stock
|
Buy Now | |
Avnet America
from US$2.96
|
-
|
Buy Now | |
RS Americas
from US$4.88
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Inverted - Latch Up |
---|---|
PCB Ground Tab Location | .153in, 3.89mm |
Shield Plating Material | Tin |
Shield Material | Copper Zinc Alloy |
Connector Profile | Standard |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
Status Indicator | None |
Number of Positions | 8 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Loaded Positions | 8 |
Number of PCB Ground Tabs | 2 |
Keyed | No |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
コネクタの高さ | 16.63mm |
Connector Height | .655in, 16.63mm |
PCB Tail Length | .157in, 3.99mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Natural |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Top |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
PCB Mount Retention Type | Action/Compliant Tail |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature | With |
Shielded | Yes |
Circuit Application | Signal |
Comment | Compliant pins on contact termination ends. |
Packaging Method | Box & Tube, Loose Piece, Tube |
Packaging Quantity | 29 |
実装方法 | Loose Piece, Tube, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB Ground |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MJ,TE,8P,COMPL.PIN,CAT5,PC,Nat Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6116202-2 | Internal Number: 6116202-2 | TE Connectivity | TE Store |
Modular Connectors/Ethernet Connectors Mj |Amp Te Connectivity 6116202-2 | Newark Electronics |
Modular Connectors / Ethernet Connectors MJ | Rapid Electronics |
TE Connectivity - AMP ModConn MJ TE 8P COMPL.PIN CAT5 PC Nat | Distrelec |
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5 | Farnell |
Conn RJ-45 F 8 POS 2.54mm Press Fit ST Thru-Hole 8 Terminal 1 Port Tube Cat 5 | Avnet America |
MJ, TE,8P, COMPL.PIN, CAT5,PC, Nat, RJ45 Connectors | TE Connectivity 6116202-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 6116202-2?
Additional datasheets, footprints and schematics for 6116202-2 are listed on our Part Details page. You can also find images and similar parts to 6116202-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6116202-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6116202-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6116202-2 fall under?
The 6116202-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6116202-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6116202-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6116202-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6116202-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6116202-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6116202-2 often in real-time on the comparison pages.
What if I can't find stock of 6116202-2?
You can fill out our help required form which you can use to request a quote for 6116202-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.