Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-6116201-1,
CB2739-000 |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.99
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$2.80
|
1,172
in stock
|
Buy Now | |
Rapid Electronics
from US$1.90
|
1,172
in stock
|
Buy Now | |
Chip One Stop
from US$1.79
|
1,172
in stock
|
Buy Now | |
Distrelec
from US$2.52
|
1,172
in stock
|
Buy Now | |
TE Store
from US$3.10
|
779
in stock
|
Buy Now | |
element14
from US$2.15
|
6
in stock
|
Buy Now | |
Future Electronics
from US$2.04
|
-
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
RS Americas
from US$2.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
PCB Ground Tab Location | .153in, 3.89mm |
Port Configuration | Single Port |
Keyed | No |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Status Indicator | None |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.5A |
コネクタの高さ | 16.5mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | .65in, 16.5mm |
PCB Tail Length | 3.99mm, .157in |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Top |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature | With |
PCB Mount Retention Type | Action/Compliant Tail |
Shielded | No |
Circuit Application | Signal |
Comment | Compliant pins on contact termination ends. |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Grounding Options | None |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn 1X1 8/8 Vrt |Amp Te Connectivity 6116201-1 | Newark Electronics |
Modular Conn/Ethernet Conn 1X1 8/8 VRT | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
MJ,TE,8P,COMPL.PIN,CAT5 Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6116201-1 | Internal Number: 6116201-1 | Alias Number: AMP-0-6116201-1 | TE Connectivity | TE Store |
RJ45 CONN, JACK, 8P8C, 1PORT, PRESSFIT | element14 |
8 Position Single Port Straight Through Hole RJ45 Modular Jack | Future Electronics |
MJ, TE,8P, COMPL.PIN, CAT5, RJ45 Connectors | TE Connectivity 6116201-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Where can I find additional details, specifications and documents for a 6116201-1?
Additional datasheets, footprints and schematics for 6116201-1 are listed on our Part Details page. You can also find images and similar parts to 6116201-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6116201-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6116201-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6116201-1 fall under?
The 6116201-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6116201-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6116201-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6116201-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6116201-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 6116201-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6116201-1 often in real-time on the comparison pages.
What if I can't find stock of 6116201-1?
You can fill out our help required form which you can use to request a quote for 6116201-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.