6116173-4

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6116173-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6116173-4
Details for TE Store
6116173-4
INV MJ,1X1,PNL GRD,SHLD,LED (Y/G) Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (1972 in Stock)
$2.4400 per unit
Series Information for 6116173-4 - TE Connectivity
  • Status: Active
  • Product Code: 1977
  • Global Product Line: 301
  • GPL Description: Data and Devices

Description

INV MJ,1X1,PNL GRD,SHLD,LED (Y/G)

Specifications

Insulator Material:
Polyester
PCB Ground Tab Location:
-.135in, -3.43mm
Cutoff:
With
LED Color (Bottom Left):
Yellow
Shield Material:
Copper Alloy
Connector Profile:
Standard
Modular Jack Latch Orientation:
Inverted - Latch Up
Shield Plating Material:
Tin
LED Color (Bottom Right):
Green
Number of Positions:
8
PCB Mount Orientation:
Right Angle
Port Configuration:
Single Port
Number of PCB Ground Tabs:
2
Number of Loaded Positions:
8
Status Indicator:
LED
Panel Ground Location:
Top and Side, Top
Keyed:
No
Port Matrix Configuration:
1 x 1
Connector Contact Density:
Standard
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
Connector Product Type:
Connector Assembly
Contact Current Rating (Max):
1.5A
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
Contact Base Material:
Phosphor Bronze
Contact Underplating Material:
Nickel
コネクタの高さ:
13.35mm
PCB Tail Length:
.12in, 3.05mm
Connector Height:
13.35mm, .525in
PCB Thickness (Recommended):
1.57mm, .062in
Centerline (Pitch):
.04in, 1.02mm
Housing Color:
Black
Housing Material:
High Temperature Thermoplastic
Mating Entry Location:
Side
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 5
Connector Mounting Type:
Panel
Panel Mount Feature:
With
Circuit Application:
Signal
Shielded:
Yes
Comment:
Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6).
Packaging Quantity:
63
Packaging Method:
Tray, Box & Tray
実装方法:
Tray, Box & Tray
Grounding Options:
PCB and Panel Ground
Connector & Contact Terminates To:
Printed Circuit Board
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connectors & Connector Components Type:
Connector
Modular Jack & Plug Interface Type:
RJ45
Modular Connector Style:
Jack
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
INV MJ-1X1-PNL GRD-SHLD-LED (Y/G)
RS Components
Mod Jack RJ45 Cat 5 Shielded PCB Mount
Newark Electronics
Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; Connector Orientation:Right Angle RoHS Compliant: Yes
Avnet America
INV MJ 1X1 PNL GRD SHLD LED Y/G
Avnet Europe
INV MJ 1X1 PNL GRD SHLD LED Y/G
TE Store
INV MJ,1X1,PNL GRD,SHLD,LED (Y/G) Modular Jack & Plug Interface Type:RJ45;Port Configuration:Single Port;Port Matrix Configuration:1 x 1;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | TE Connectivity
Future Electronics
Connector Telephone/Telecom F 8 Positions 2.54mm