6116125-4

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6116125-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6116125-4
Series Information for 6116125-4 - TE Connectivity
  • Status: Active
  • Product Code: 4039
  • Global Product Line: 301
  • GPL Description: Data and Devices

Description

MJM4 PORTM8POSMGRN/YLW&GRN LED

Specifications

PCB Ground Tab Location:
-.12in, -3.05mm
LED Color (Bottom Left):
Green/Yellow
Modular Jack Latch Orientation:
Standard - Latch Down
Shield Plating Material:
Tin over Copper
Shield Material:
Copper Zinc Alloy
LED Color (Bottom Right):
Green
Connector Profile:
Standard
Status Indicator:
LED
PCB Mount Orientation:
Right Angle
Port Configuration:
Multiple Ports
Connector Contact Density:
Standard
Number of Loaded Positions:
8
Multiple Port Configuration:
Ganged
Keyed:
No
Number of PCB Ground Tabs:
5
Number of Panel Ground Tabs:
12
Number of Positions:
8
Port Matrix Configuration:
1 x 4
Contact Underplating Material:
Nickel
Contact Current Rating (Max):
1.5A, .2A
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Connector Product Type:
Connector Assembly
Connector Height:
.537in, 13.64mm
コネクタの高さ:
13.64mm
PCB Tail Length:
.11in, 2.79mm
Mating Entry Location:
Side
Centerline (Pitch):
1.02mm, .04in
Housing Material:
High Temperature Nylon
Housing Color:
Black
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 3
Panel Mount Feature:
Without
Connector Mounting Type:
Board Mount
Shielded:
Yes
Circuit Application:
Signal
実装方法:
Box & Tray, Tray
Packaging Quantity:
20
Packaging Method:
Tray, Box & Tray
Connectors & Connector Components Type:
Connector
Grounding Options:
PCB and Panel Ground
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Jack & Plug Interface Type:
RJ45
Modular Connector Style:
Jack
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
Modular Jack Connector RJ45 8 Position 1.02mm 1 x 4 Port Right Angle Through Hole Tray