Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.47
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.79
|
1,053
in stock
|
Buy Now | |
Chip One Stop
from US$2.85
|
1,053
in stock
|
Buy Now | |
Distrelec
from US$2.72
|
1,053
in stock
|
Buy Now | |
Newark Electronics
from US$2.70
|
-
|
Buy Now | |
Avnet America
from US$2.55
|
-
|
Buy Now | |
RS Americas
from US$4.00
|
-
|
Buy Now | |
TE Store
from US$4.04
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Ground Tab Location | -.135in, -3.43mm |
---|---|
LED Color (Bottom Right) | Green |
Modular Jack Latch Orientation | Inverted - Latch Up |
Shield Plating Material | Tin |
Connector Profile | Standard |
Shield Material | Copper Alloy |
LED Color (Bottom Left) | Green |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Number of Loaded Positions | 8 |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Number of Positions | 8 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
PCB Tail Length | .091in, 2.29mm |
Connector Height | 13.35mm, .525in |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 13.35mm |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | Yes |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 63 |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | PCB Ground |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Connectors / Ethernet Connectors INV MJ | Rapid Electronics |
TE Connectivity INV MJ 1X1 SHIELDED LED (G/G) Modular Connectors / Ethernet Connectors INV MJ 1X1 SHIELDED LED (G/G) | Distrelec |
MODULAR ETHERNET CONNECTORS | Farnell |
Inv Mj,1X1,shielded,led (G/G) |Amp Te Connectivity 6116075-5 | Newark Electronics |
Conn RJ-45 F 8 POS 2.04mm Solder RA Thru-Hole 12 Terminal 1 Port Tray Cat 5 | Avnet America |
INV MJ,1X1,SHIELDED, LED (G/G), RJ45 Connectors | TE Connectivity 6116075-5 | RS Americas |
Special Order: INV MJ,1X1,SHIELDED,LED (G/G) Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6116075-5 | Internal Number: 6116075-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6116075-5?
Additional datasheets, footprints and schematics for 6116075-5 are listed on our Part Details page. You can also find images and similar parts to 6116075-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6116075-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6116075-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6116075-5 fall under?
The 6116075-5 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6116075-5 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6116075-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6116075-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6116075-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 6116075-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6116075-5 often in real-time on the comparison pages.
What if I can't find stock of 6116075-5?
You can fill out our help required form which you can use to request a quote for 6116075-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.