6116075-4

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6116075-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6116075-4
Details for TE Store
6116075-4
INV MJ,1X1,SHIELDED,LED (Y/G) Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (1726 in Stock)
$2.4400 per unit
Series Information for 6116075-4 - TE Connectivity
  • Status: Active
  • Aliases: AMP-0-6116075-4, CF0103-000
  • Product Code: 1977
  • Global Product Line: 301
  • GPL Description: Data and Devices

Description

INV MJ,1X1,SHIELDED,LED (Y/G)

Specifications

PCB Ground Tab Location:
-.135in, -3.43mm
LED Color (Bottom Right):
Yellow
Modular Jack Latch Orientation:
Inverted - Latch Up
Shield Plating Material:
Tin
Connector Profile:
Standard
Shield Material:
Copper Alloy
LED Color (Bottom Left):
Green
Status Indicator:
LED
PCB Mount Orientation:
Right Angle
Port Configuration:
Single Port
Number of PCB Ground Tabs:
2
Number of Loaded Positions:
8
Port Matrix Configuration:
1 x 1
Keyed:
No
Connector Contact Density:
Standard
Number of Positions:
8
Contact Current Rating (Max):
1.5A
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material Thickness:
1.27µm, 50µin
Contact Underplating Material:
Nickel
Connector Product Type:
Connector Assembly
端子の下地めっきの材料:
Nickel
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material:
Gold
PCB Thickness (Recommended):
.062in, 1.57mm
PCB Tail Length:
.091in, 2.29mm
コネクタの高さ:
13.35mm
Connector Height:
.525in, 13.35mm
Centerline (Pitch):
1.02mm, .04in
Mating Entry Location:
Side
Housing Color:
Black
Housing Material:
High Temperature Thermoplastic
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 5
Panel Mount Feature:
With
Connector Mounting Type:
Board Mount
Shielded:
Yes
Circuit Application:
Signal
Comment:
Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6).
Packaging Method:
Box & Tray, Tray
実装方法:
Tray, Box & Tray
Packaging Quantity:
63
Connectors & Connector Components Type:
Connector
Connector & Contact Terminates To:
Printed Circuit Board
Modular Connector Style:
Jack
Grounding Options:
PCB Ground
Modular Jack & Plug Interface Type:
RJ45
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
INV MJ-1X1-SHIELDED-LED (Y/G)
Newark Electronics
6116075-4 - INV MJ,1X1,SHIELDED,LED (Y/G) ROHS COMPLIANT: YES
Avnet America
Conn RJ-45 F 8 POS 2.04mm Solder RA Thru-Hole 12 Terminal 1 Port Tray Cat 5
Avnet Europe
Conn RJ-45 F 8 POS 2.04mm Solder RA Thru-Hole 12 Terminal 1 Port Tray Cat 5
TE Store
INV MJ,1X1,SHIELDED,LED (Y/G) Modular Jack & Plug Interface Type:RJ45;Port Configuration:Single Port;Port Matrix Configuration:1 x 1;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Alias Number: AMP-0-6116075-4 | TE Connectivity
Future Electronics
8 Position RJ45 Single Port Right Angle Through Hole Modular Jack