Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Barrel Type | Open |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | .12 – .14in, 3.05 – 3.56mm |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 2.8mm, .11in |
Mating Tab Thickness | .025in, .64mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Overall Length | 16.12mm, .635in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 12000 |
Wire Stop | No |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
110 FASTON REC 22-18 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 22 – 18 AWG .32 – .82 mm² 2.8 mm | Quick Disconnect | Part Number: 61158-1 | Internal Number: 61158-1 | TE Connectivity | TE Store |
110 Fast Rec 22-18 010Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 61158-1 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG RCP 16.12mm 3.81mm Pre-Tin Automotive T/R | Future Electronics |
Quick Disconnect Terminal 18-22AWG RCP 16.12mm 3.81mm Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 61158-1?
Additional datasheets, footprints and schematics for 61158-1 are listed on our Part Details page. You can also find images and similar parts to 61158-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61158-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61158-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61158-1 fall under?
The 61158-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61158-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61158-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61158-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61158-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 61158-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61158-1 often in real-time on the comparison pages.
What if I can't find stock of 61158-1?
You can fill out our help required form which you can use to request a quote for 61158-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.