Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal Type | Brush |
Terminal Orientation | Flag |
Wire Size | 700 – 2400CMA, .3 – 1mm², 22 – 17AWG |
Wire Insulation Diameter (Max) | 2.92mm, .115in |
Material Thickness | .45mm, .0178in |
Terminal Height | .425in, 10.79mm |
Overall Length | .605in, 15.36mm |
Accepts Wire Insulation Diameter Range | .095 – .115in, 2.41 – 2.92mm |
Stock Thickness (Magnet Wire Side) | .46mm, .018in |
Mating Tab Width | .217in, 5.51mm |
Mating Tab Thickness | .45mm |
Wire Insulation Support | With |
Packaging Method | Reel |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Termination Method | Crimp |
Crimp Area Length | .18in, 4.57mm |
61148-1 Rohs Compliant: Yes |Amp Te Connectivity 61148-1 | Newark Electronics |
Brush Terminal 17-22AWG Strip | Avnet America |
BRUSH HOLDER AMPLIVAR 22-17 AWG PHBZ Mating Tab Width: .217 in Mating Tab Width: 5.51 mm Mating Tab Thickness: .45 mm Compatible Insulation Diameter (Max): .115 in Compatible Insulation Diameter (Max): 2.92 mm 0.217" 5.51 mm .45 mm .115" | Magnet Wire Terminal | Part Number: 61148-1 | Internal Number: 61148-1 | .217" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 61148-1?
Additional datasheets, footprints and schematics for 61148-1 are listed on our Part Details page. You can also find images and similar parts to 61148-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61148-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61148-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61148-1 fall under?
The 61148-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61148-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61148-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61148-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61148-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Future Electronics and Farnell have stock available or on a lead time for 61148-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61148-1 often in real-time on the comparison pages.
What if I can't find stock of 61148-1?
You can fill out our help required form which you can use to request a quote for 61148-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.