Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
611430-000,
8-1194834-9 |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.97
|
No stock
|
Buy Now | |
Chip One Stop
from US$6.08
|
830
in stock
|
Buy Now | |
Distrelec
from US$8.80
|
830
in stock
|
Buy Now | |
Avnet America
from US$5.06
|
-
|
Buy Now | |
RS Americas
from US$5.93
|
-
|
Buy Now | |
TTI Europe
from US$3.44
|
-
|
Buy Now | |
Sager
from US$2.56
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Plating Material | Nickel |
---|---|
Lead Stranding | 40x38 AWG |
Pre-Installed Lead Type | Braid Strap |
Pre-Installed Lead | Yes |
Recovered Inside Diameter (Max) | 1.8mm, .07in |
Dielectric Outside Diameter (Max) | 1.8mm, .07in |
Jacket Outside Diameter | .234in, 5.95mm |
Shield Outside Diameter (Min) | .13in, 3.3mm |
Overall Length | 19.1mm, .75in |
Expanded Inside Diameter (Min) | .234in, 5.95mm |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Temperature Indicator Type | Thermochromic |
Splice Type | Shield Terminator |
Temperature Indicator | Yes |
Product Type | Shield Terminator |
Termination Method | Solder |
Wire Temperature (Max) | 150°C |
Operating Temperature (Max) | 175°C |
Resistance Properties | Immersion Protection |
Cable Accessories Solder Sleeve Shield Terminator Black Nickel | Avnet America |
Solder Sleeves, SO96-4-01 | TE Connectivity 611430-000 | RS Americas |
Solder Sleeves & Shield Tubing SO96-4-01 | Sager |
Where can I find additional details, specifications and documents for a 611430-000?
Additional datasheets, footprints and schematics for 611430-000 are listed on our Part Details page. You can also find images and similar parts to 611430-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 611430-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 611430-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 611430-000 fall under?
The 611430-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 611430-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 611430-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 611430-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 611430-000 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 611430-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 611430-000 often in real-time on the comparison pages.
What if I can't find stock of 611430-000?
You can fill out our help required form which you can use to request a quote for 611430-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.