Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
10,447
in stock
|
Buy Now | |
Powell Electronics
from US$0.12
|
279,600
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
248,390
in stock
|
Buy Now | |
TE Store
from US$0.14
|
68,266
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
41,640
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
37,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
33,434
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
11,144
in stock
|
Buy Now | |
element14
from US$0.10
|
10,447
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
4,140
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
4,140
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Contact Plating Material | Tin |
Terminal Size | 2.8 |
Terminal Orientation | Straight |
Mating Tab Thickness | .02in, .51mm |
PCB Thickness (Recommended) | .81 – 2.36mm, .032 – .093in |
Mating Tab Width | 2.79mm, .11in |
PCB Hole Diameter | .161in, 4.1mm |
CSA Certified | Yes |
UL Rating | Recognized |
Wire Insulation Support | With |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
Quick Disconnect Terminal M 12.7mm 4.19mm Tin Over Copper Loose Piece | Avnet America |
110 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): .81 – 2.36 mm PCB Thickness (Recommended): .032 – .093 in Mating Tab Width: .11 in Mating Tab Width: 2.79 mm Tab .81 – 2.36 mm .032 – .093" .11" | PCB Terminal | Part Number: 61134-3 | Internal Number: 61134-3 | .11" | TE Connectivity | TE Store |
Terminals .110 FASTON TAB PCB | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 110 FASTON TAB TPBR | Distrelec |
110 FAST TAB PCB 020TPCUBR | Heilind Electronics |
PCB TERMINAL, 2.8MM X 0.51MM, 1.5MM | element14 |
110 Fast Tab Pcb 020Tpcubr |Amp Te Connectivity 61134-3 | Newark Electronics |
Faston Non-Insulated 2.79 x 0.51 mm Quick Disconnect Tab Terminal | Future Electronics |
FASTON .110 Series, Straight Mount Angle PCB Tab Terminal,2.79x0.51mm Tin Plated | TE Connectivity 61134-3 | RS Americas |
FASTON .110 (2.8 MM) PCB TAB TPCUBR | Boersig |
Where can I find additional details, specifications and documents for a 61134-3?
Additional datasheets, footprints and schematics for 61134-3 are listed on our Part Details page. You can also find images and similar parts to 61134-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61134-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61134-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61134-3 fall under?
The 61134-3 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61134-3 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61134-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 61134-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61134-3 have stock available?
Authorised distributors including Powell Electronics, Avnet America, TE Store, Rapid Electronics and Distrelec have stock available or on a lead time for 61134-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61134-3 often in real-time on the comparison pages.
What if I can't find stock of 61134-3?
You can fill out our help required form which you can use to request a quote for 61134-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.