Status: | Unknown |
---|---|
Series: | 6112 Series |
RoHS: | Unknown |
Fibre Optic Connector Type | ST |
---|---|
Fibre Type | Multimode |
Fibre Diameter | 125 m |
Connector Body Material | Metal Body |
Product Range | 6112 Series |
Connector Type | ST Fiber Optic |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | PCB, Pre-etched Pattern |
---|---|
Board Material | Epoxy Glass Composite |
External Height | 12.7mm |
External Width | 30.48mm |
Board Thickness | 0.79mm |
PCB Type | Prototyping |
RoHS Compliant | Yes |
Pcb W/ Connector, Series 6100 Circuit Pattern | Newark Electronics |
Where can I find additional details, specifications and documents for a 6112.?
Additional datasheets, footprints and schematics for 6112. are listed on our Part Details page. You can also find images and similar parts to 6112. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6112. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6112. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6112. fall under?
The 6112. is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6112. when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6112. you can contact the distributor directly for product support, shipping queries etc.
Is the 6112. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6112. have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, element14 and Newark Electronics have stock available or on a lead time for 6112..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6112. often in real-time on the comparison pages.
What if I can't find stock of 6112.?
You can fill out our help required form which you can use to request a quote for 6112. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.