Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TE Store
from US$0.10
|
15,775
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Terminal Angle | 90° |
Stud Hole | No |
Contact Plating Material | Tin |
Mating Pin Diameter | .058in, 1.47mm |
Terminal Type | Receptacle |
Terminal Orientation | Right Angle |
Terminal & Splice Type | Pin |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Accepts Wire Insulation Diameter Range | .045 – .07in, 1.14 – 1.78mm |
Wire Insulation Diameter (Max) | .07in, 1.78mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
PCB Hole Diameter | 6.7mm, .161in |
Wire Insulation Support | With |
Comment | Machine applied applicator required. |
Packaging Quantity | 7000 |
Packaging Method | Reel |
Terminates To | Wire & Cable |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PIN RECPT .058 R/A PTPPHBZ PCB Terminal Type: Receptacle PCB Hole Diameter: 6.7 mm PCB Hole Diameter: .161 in Mating Pin Diameter: 1.47 mm Mating Pin Diameter: .058 in Receptacle 6.7 mm .161" 1.47 mm | PCB Terminal | Part Number: 61119-2 | Internal Number: 61119-2 | TE Connectivity | TE Store |
Pin Recpt .058 R/A Ptpphbz Rohs Compliant: Yes |Amp Te Connectivity 61119-2 | Newark Electronics |
Body Shape C 24-20 AWG Insulation Support Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
PIN RECPT .058 R/A PTPPHBZ | TE Connectivity 61119-2 | RS Americas |
PIN RECPT .058 R/A PTPPHBZ | TTI Europe |
Where can I find additional details, specifications and documents for a 61119-2?
Additional datasheets, footprints and schematics for 61119-2 are listed on our Part Details page. You can also find images and similar parts to 61119-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61119-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61119-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61119-2 fall under?
The 61119-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61119-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61119-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61119-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61119-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 61119-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61119-2 often in real-time on the comparison pages.
What if I can't find stock of 61119-2?
You can fill out our help required form which you can use to request a quote for 61119-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.