Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Thickness | 38µm |
---|---|
Plating Material | Gold |
Terminal Angle | 90° |
Stud Hole | No |
Terminal Type | Receptacle |
Terminal & Splice Type | Pin |
Contact Plating Material | Tin |
Terminal Orientation | Right Angle |
Mating Pin Diameter | 1.47mm, .058in |
Underplating Material | Nickel |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Accepts Wire Insulation Diameter Range | .045 – .07in, 1.14 – 1.78mm |
Wire Insulation Diameter (Max) | 1.78mm, .07in |
Wire Size | .2 – .6mm², 24 – 20AWG |
PCB Hole Diameter | .263in, 6.7mm |
Wire Insulation Support | With |
Comment | Machine applied applicator required. |
Packaging Quantity | 7000 |
Packaging Method | Reel |
Terminates To | Wire & Cable |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin Recpt .058 R/A Au/Becu Rohs Compliant: Yes |Amp Te Connectivity 61119-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
PIN RECPT .058 R/A AU/BECU | TE Connectivity 61119-1 | RS Americas |
Special Order: PIN RECPT .058 R/A PCB Terminal Type: Receptacle PCB Hole Diameter: 6.7 mm PCB Hole Diameter: .263 in Mating Pin Diameter: 1.47 mm Mating Pin Diameter: .058 in Receptacle 6.7 mm .263" 1.47 mm | PCB Terminal | Part Number: 61119-1 | Internal Number: 61119-1 | TE Connectivity | TE Store |
PIN RECPT .058 R/A AU/BECU | Farnell |
Where can I find additional details, specifications and documents for a 61119-1?
Additional datasheets, footprints and schematics for 61119-1 are listed on our Part Details page. You can also find images and similar parts to 61119-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61119-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61119-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61119-1 fall under?
The 61119-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61119-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61119-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61119-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61119-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 61119-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61119-1 often in real-time on the comparison pages.
What if I can't find stock of 61119-1?
You can fill out our help required form which you can use to request a quote for 61119-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.