Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Plating Material | Pre-Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Terminal Size | Miniature |
Terminal & Splice Type | Pin |
Terminal Type | Receptacle |
Contact Plating Material | Tin |
Mating Pin Diameter | 1.47mm, .058in |
Terminal Orientation | Straight |
PCB Thickness (Recommended) | 1.6mm, .063in |
Extension Below Board | 2.54mm, .1in |
Height Above PC Board | .212in, 5.33mm |
PCB Hole Diameter | .263in, 5.21mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Insulation Support | Without |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminals .058 Dia Pin L/P |Amp Te Connectivity 61097-1 | Newark Electronics |
.058 DIA PIN L/P PCB Terminal Type: Receptacle PCB Thickness (Recommended): 1.6 mm PCB Thickness (Recommended): .063 in PCB Hole Diameter: 5.21 mm PCB Hole Diameter: .263 in Receptacle 1.6 mm .063" 5.21 mm | PCB Terminal | Part Number: 61097-1 | Internal Number: 61097-1 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 61097-1?
Additional datasheets, footprints and schematics for 61097-1 are listed on our Part Details page. You can also find images and similar parts to 61097-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61097-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61097-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61097-1 fall under?
The 61097-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61097-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61097-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61097-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61097-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, Avnet America and Farnell have stock available or on a lead time for 61097-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61097-1 often in real-time on the comparison pages.
What if I can't find stock of 61097-1?
You can fill out our help required form which you can use to request a quote for 61097-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.