Options for Price Comparison
Distributor Statistics for 610593-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 610593-000
Details for 610593-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

610593-000 by TE Connectivity

TXR15AB00-1010AI

Part Information

610593-000 image
Not applicable for solder process capability
Status: Active
Aliases: 610593-000, 6-1194828-8
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

TE Adapter Code:
15
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Material:
Aluminum
Adapter Entry Size:
10
Color:
Olive Drab
Cable Entry Diameter:
.01 – .63in, .2 – 15.9mm
Cable Diameter Range:
.313 – .5in, 7.9 – 12.7mm
Connector Detail Specification Number:
AS31001, AS31011, AS31061, AS31071, AS31081
Connector General Specification Number:
AS50151 Solder Contact with ENDBELL
Adapter Angle:
00
Connector Shell Size:
19, 18
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Included:
TR10AI
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Style:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet America
Connector Accessories Tinel-Lock Backshell with Ring Size 18 ST Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe