Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Insulation Material | Nylon |
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | Compression |
Barrel Type | Closed |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | .1in, 2.54mm |
Wire Size | 22 – 18AWG, .26 – .96mm² |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Mating Tab Thickness | .016in, .41mm |
Overall Length | .734in, 18.64mm |
Mating Tab Width | .11in, 2.79mm |
Voltage (Max) | 300V |
CSA Certified | No |
RU (UL Component Program) | No |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Clear |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Sealable | No |
Insulated | Yes |
Wire Stop | Yes |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Operating Temperature Range | 221°F, 105°C |
RECEPT,PIDG FASTON 22-18 110 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 2.79 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Quick Disconnect | Part Number: 61048-2 | Internal Number: 61048-2 | TE Connectivity | TE Store |
Recept,pidg Faston 22-18 110 Rohs Compliant: Yes |Amp Te Connectivity 61048-2 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG F 18.6mm 3.8mm Tin Tape | Avnet America |
Receptacle, PIDG Faston 22-18 110 | TE Connectivity 61048-2 | RS Americas |
Where can I find additional details, specifications and documents for a 61048-2?
Additional datasheets, footprints and schematics for 61048-2 are listed on our Part Details page. You can also find images and similar parts to 61048-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61048-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61048-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61048-2 fall under?
The 61048-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61048-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61048-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61048-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61048-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 61048-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61048-2 often in real-time on the comparison pages.
What if I can't find stock of 61048-2?
You can fill out our help required form which you can use to request a quote for 61048-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.